ASTM International - ASTM D3005-10

Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 3
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately −18 °C (0 °F). The tape consists of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive. Four types are included providing two thicknesses at two operating temperatures.

1.2 The values stated in SI units are the standard. The values given in parentheses are provided for information purposes only.

abstract:

This specification covers the properties and requirements for electrical insulating tape consisting of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive,... View More

Document History

March 1, 2024
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately -18?°C (0?°F). The tape consists of a backing of vinyl chloride plastic, coated on one...
February 15, 2017
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately -18°C (0°F). The tape consists of a backing of vinyl chloride plastic, coated on one side...
ASTM D3005-10
May 1, 2010
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
This specification covers the properties and requirements for electrical insulating tape consisting of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive, for...
March 10, 1999
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately 0°F (-18°C). The tape consists of a backing of vinyl chloride plastic, coated on one side...
March 10, 1999
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
This specification covers the properties and requirements for electrical insulating tape consisting of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive, for...
Advertisement