ASTM International - ASTM D4013-98(2005)

Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 4
significance And Use:

The specimens are compacted to simulate the density, aggregate degradation, and structural characteristics possible in the actual road surface when proper construction procedure is used in the... View More

scope:

1.1 This practice covers the preparation of 10-cm or 4-in. diameter test specimens of bituminous mixtures containing 22.4-mm (7/8-in.) aggregate.

1.2 The values stated in SI units are to be regarded as standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2009
Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor (Withdrawn 2013)
1.1 This practice covers the preparation of 4-in. (101.6 mm) diameter test specimens of bituminous mixtures containing −7/8-in. (-22.4-mm) aggregate. 1.2 The values stated in inch-pound units are to...
ASTM D4013-98(2005)
December 1, 2005
Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor
1.1 This practice covers the preparation of 10-cm or 4-in. diameter test specimens of bituminous mixtures containing 22.4-mm (7/8-in.) aggregate. 1.2 The values stated in SI units are to be regarded...
January 10, 1998
Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor
1.1 This practice covers the preparation of 10-cm or 4-in. diameter test specimens of bituminous mixtures containing -22.4-mm (-7/8-in.) aggregate. 1.2 The values stated in SI units are to be...
Advertisement