ASTM International - ASTM D4013-98
Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor
| Organization: | ASTM International |
| Publication Date: | 10 January 1998 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This practice covers the preparation of 10-cm or 4-in. diameter test specimens of bituminous mixtures containing -22.4-mm (-7/8-in.) aggregate.
1.2 The values stated in SI units are to be regarded as standard.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History