ASTM International - ASTM D4013-09
Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor (Withdrawn 2013)
| Organization: | ASTM International |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
The specimens are compacted to simulate the density, aggregate degradation, and structural characteristics possible in the actual road surface when proper construction procedure is used in the... View More
scope:
1.1 This practice covers the preparation of 4-in. (101.6 mm) diameter test specimens of bituminous mixtures containing −7/8-in. (-22.4-mm) aggregate.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History