ASTM International - ASTM E708-79(2006)

Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2006
Status: inactive
Page Count: 2
ICS Code (Raw materials and raw glass): 81.040.10
scope:

1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass containers.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers particulate glass (cullet material) recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass... View More

Document History

September 1, 2017
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
December 1, 2011
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
ASTM E708-79(2006)
January 15, 2006
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
This specification covers particulate glass (cullet material) recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
September 10, 1999
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
Advertisement