ASTM International - ASTM E708-79(2017)

Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers

active
Buy Now
Organization: ASTM International
Publication Date: 1 September 2017
Status: active
Page Count: 2
ICS Code (Raw materials and raw glass): 81.040.10
scope:

1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass containers.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 Exception-The values given in parentheses are for information only.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers particulate glass (cullet material) recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass... View More

Document History

ASTM E708-79(2017)
September 1, 2017
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
December 1, 2011
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
January 15, 2006
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
This specification covers particulate glass (cullet material) recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
September 10, 1999
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass...
Advertisement