ASTM International - ASTM E708-79(1999)
Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
| Organization: | ASTM International |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Raw materials and raw glass): | 81.040.10 |
scope:
1.1 This specification covers particulate glass (cullet material, recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass containers.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History