ASTM International - ASTM F1511-06

Standard Specification for Mechanical Seals for Shipboard Pump Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 26
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use.

1.2 The following types of seals are not included in this specification: lip seals, oil seals, circumferential seals, or labyrinth seals.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. A companion hard metric standard is in the process of preparation.

1.4 Special requirements for U.S. Navy Shipboard Pump Applications are included in Supplement S1.

Document History

May 1, 2023
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
April 1, 2018
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
November 1, 2016
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
November 1, 2014
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
October 15, 2013
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
April 1, 2011
Standard Specification for Mechanical Seals for Shipboard Pump Applications
This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A -...
May 1, 2009
Standard Specification for Mechanical Seals for Shipboard Pump Applications
This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A -...
May 1, 2007
Standard Specification for Mechanical Seals for Shipboard Pump Applications
This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A -...
ASTM F1511-06
May 1, 2006
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
May 1, 2005
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
May 1, 2004
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
May 1, 2004
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
July 10, 2002
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
November 10, 1998
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
Advertisement