ASTM International - ASTM F1511-11

Standard Specification for Mechanical Seals for Shipboard Pump Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 26
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use.

1.2 The following types of seals are not included in this specification: lip seals, oil seals, circumferential seals, or labyrinth seals.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. A companion hard metric standard is in the process of preparation.

1.4 Special requirements for U.S. Navy Shipboard Pump Applications are included in Supplement S1.

abstract:

This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A... View More

Document History

May 1, 2023
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
April 1, 2018
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
November 1, 2016
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
November 1, 2014
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
October 15, 2013
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
ASTM F1511-11
April 1, 2011
Standard Specification for Mechanical Seals for Shipboard Pump Applications
This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A -...
May 1, 2009
Standard Specification for Mechanical Seals for Shipboard Pump Applications
This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A -...
May 1, 2007
Standard Specification for Mechanical Seals for Shipboard Pump Applications
This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A -...
May 1, 2006
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
May 1, 2005
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
May 1, 2004
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
May 1, 2004
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip...
July 10, 2002
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
November 10, 1998
Standard Specification for Mechanical Seals for Shipboard Pump Applications
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification:...
Advertisement