ASTM International - ASTM F1511-14
Standard Specification for Mechanical Seals for Shipboard Pump Applications
| Organization: | ASTM International |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use.
1.2 The following types of seals are not included in this specification: lip seals, oil seals, circumferential seals, or labyrinth seals.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. A companion hard metric standard is in the process of preparation.
1.4 Special requirements for U.S. Navy Shipboard Pump Applications are included in Supplement S1.
abstract:
This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A... View More
Document History