ASTM International - ASTM A824-01(2007)
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
| Organization: | ASTM International |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
p>1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire shall be produced in accordance with Specification A 817. Three types of coatings are covered:
1.1.1 Type I - Aluminum-coated (aluminized),
1.1.2 Type II - Zinc-coated (galvanized), and
1.1.3 Type III - -Zinc-5 % Aluminum Mischmetal (Zn5Al-MM) alloy-coated.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers the basic requirements for 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wires for use with chain-link fences. Three types of coatings are... View More
Document History