ASTM International - ASTM A824-01(2017)

Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2017
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire shall be produced in accordance with Specification A817. Three types of coatings are covered:

1.1.1 Type I-Aluminum-coated (aluminized),

1.1.2 Type II-Zinc-coated (galvanized), and

1.1.3  Type III-Zinc-5 % Aluminum Mischmetal (Zn5Al-MM) alloy-coated.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the basic requirements for 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wires for use with chain-link fences. Three types of coatings are... View More

Document History

November 1, 2022
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
ASTM A824-01(2017)
June 1, 2017
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
July 1, 2012
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
July 1, 2007
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
This specification covers the basic requirements for 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wires for use with chain-link fences. Three types of coatings are...
April 10, 2001
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
April 10, 2001
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
Advertisement