ASTM International - ASTM A824-01

Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire shall be produced in accordance with Specification A817.Three types of coatings are covered:

1.1.1 Type I--Aluminum-coated (aluminized),

1.1.2 Type II--Zinc-coated (galvanized), and

1.1.3 Type III--Zinc-5 % Aluminum Mischmetal (Zn5Al-MM) alloy-coated.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2022
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
June 1, 2017
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
July 1, 2012
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
July 1, 2007
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
This specification covers the basic requirements for 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wires for use with chain-link fences. Three types of coatings are...
April 10, 2001
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
ASTM A824-01
April 10, 2001
Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
1.1 This specification covers 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wire for use with chain-link fence. The 0.177 in. (4.50 mm) diameter metallic-coated wire...
Advertisement