ASTM International - ASTM A817-07

Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered:

1.1.1Type I-Aluminum-coated (aluminized),

1.1.2 Type II-Zinc-coated (galvanized), and

1.1.3Type III-Zinc-5 % Aluminum-Mischmetal (Zn-5Al-MM) alloy-coated.

1.2 The chain-link fabric woven from wire in this specification is covered separately by Specifications A 491 for Type I, A 392 for Type II, and F 1345 for Type III.

1.3 The marcelled tension wire manufactured from wire in this specification is covered separately in Specifications A 824 and F 1664.

1.4 This specification does not cover the wire used for Specification A 392 when the chain-link fence producer applies the coating after the weaving process.

The values stated in inch-pound units are to be regarded as the standard. The values given in brackets are provided for information only.

abstract:

This specification covers metallic-coated carbon steel wire for the manufacture of chain-link fence fabric and marcelled tension wire. Three coating types, namely: Type I (aluminized), Type II... View More

Document History

April 1, 2025
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
September 1, 2017
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
September 1, 2012
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
ASTM A817-07
November 1, 2007
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1Type...
April 10, 2003
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
June 10, 2000
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type I -...
Advertisement