ASTM International - ASTM A817-12
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
| Organization: | ASTM International |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered:
1.1.1 Type I-Aluminum-coated (aluminized),
1.1.2 Type II-Zinc-coated (galvanized), and
1.1.3 Type III-Zinc-5 % Aluminum-Mischmetal (Zn-5Al-MM) alloy-coated.
1.2 The chain-link fabric woven from wire in this specification is covered separately by Specifications A491 for Type I, A392 for Type II, and F1345 for Type III.
1.3 The marcelled tension wire manufactured from wire in this specification is covered separately in Specifications A824 and F1664.
1.4 This specification does not cover the wire used for Specification A392 when the chain-link fence producer applies the coating after the weaving process.
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
abstract:
This specification covers metallic-coated carbon steel wire for the manufacture of chain-link fence fabric and marcelled tension wire. Three coating types, namely: Type I (aluminized), Type II... View More
Document History