ASTM International - ASTM A817-00

Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2000
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered:

1.1.1 Type I- Aluminum-coated (aluminized),

1.1.2 Type IIZinc-coated (galvanized), and

1.1.3 Type III-Zinc-5 % Aluminum-Mischmetal (Zn-5Al-MM) alloy-coated.

1.2 The chain-link fabric woven from wire in this specification is covered separately by Specifications A491 for Type I, A392 for Type II, and F1345 for Type III.

1.3 The marcelled tension wire manufactured from wire in this specification is covered separately in Specifications A824 and F1664.

1.4 This specification does not cover the wire used for Specification A392 when the chain-link fence producer applies the coating after the weaving process.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

April 1, 2025
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
September 1, 2017
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
September 1, 2012
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
November 1, 2007
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1Type...
April 10, 2003
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type...
ASTM A817-00
June 10, 2000
Standard Specification for Metallic-Coated Steel Wire for Chain-Link Fence Fabric and Marcelled Tension Wire
1.1 This specification covers metallic-coated carbon steel wire used in the manufacture of chain-link fence fabric and marcelled tension wire. Three types of coatings are covered: 1.1.1 Type I -...
Advertisement