ETSI - EN 301 005-3
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
| Organization: | ETSI |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 156 |
scope:
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) and an example of test architecture for testing the conformity of an implementation to the specification of interfaces at the VB5.1 reference point between an Access Network (AN) and a Service Node (SN).
The test architecture proposed here is used for the design of the Message Sequence Charts (MSCs) produced as test purpose documentation.
Document History