ETSI - EN 301 005-3

V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification

active, Most Current
Organization: ETSI
Publication Date: 1 May 2000
Status: active
Page Count: 156

Document History

EN 301 005-3
May 1, 2000
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
A description is not available for this item.
February 1, 2000
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) and an example of test architecture for testing the conformity of an implementation to the specification of...
June 1, 1999
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) and an example of test architecture for testing the conformity of an implementation to the specification of...
Advertisement