ETSI - EN 301 005-3

V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification

inactive
Organization: ETSI
Publication Date: 1 June 1999
Status: inactive
Page Count: 157
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) and an example of test architecture for testing the conformity of an implementation to the specification of interfaces at the VB5.1 reference point between an Access Network (AN) and a Service Node (SN).

The test architecture proposed here is used for the design of the Message Sequence Charts (MSCs) produced as test purpose documentation.

Document History

May 1, 2000
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
A description is not available for this item.
February 1, 2000
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) and an example of test architecture for testing the conformity of an implementation to the specification of...
EN 301 005-3
June 1, 1999
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.1 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) and an example of test architecture for testing the conformity of an implementation to the specification of...

References

Advertisement