IEC 60214-1

Tap-changers Part 1: Performance requirements and test methods

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2003
Status: inactive
Page Count: 128
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60214 applies to on-load tap-changers of both resistor and reactor types, offcircuit tap-changers, and their motor drive mechanisms. It applies mainly to tap-changers immersed in transformer oil according to IEC 60296 but may also be used for tap-changers with gas insulation or immersed in other insulating liquids insofar as conditions are applicable.

It applies to power and distribution transformers of all types and also to reactors.

It does not apply to transformers and reactors mounted on railway rolling stock.

Document History

May 1, 2014
Tap-changers – Part 1: Performance requirements and test methods
This part of IEC 60214 applies to on-load tap-changers of both resistor and reactor types, deenergized tap-changers, and their motor-drive mechanisms. It applies mainly to tap-changers immersed in...
IEC 60214-1
February 1, 2003
Tap-changers Part 1: Performance requirements and test methods
This part of IEC 60214 applies to on-load tap-changers of both resistor and reactor types, offcircuit tap-changers, and their motor drive mechanisms. It applies mainly to tap-changers immersed in...

References

Advertisement