DLA - SMD-5962-89877

MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 January 1990
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 (See 6.6) Dual CMOS transceiver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), leadless chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +6 V dc Positive power supply voltage (+V) - - - - - - - - - - +12 V dc Negative power supply voltage (−V) - - - - - - - - - - −12 V dc Driver input voltage - - - - - - - - - - - - - - - - - −V to +V Receiver input voltage - - - - - - - - - - - - - - - - −30 V dc to +30 V dc Driver output voltage - - - - - - - - - - - - - - - - −V −0.3 V dc to +V +0.3 V dc Receiver output voltage - - - - - - - - - - - - - - - −0.3 V dc to VCC +0.3 V dc Short circuit duration, driver and receiver outputs - Continuous Power dissipation (PD) - - - - - - - - - - - - - - - - 500 mW l/ 2/ Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Cases E and 2 - - - - - - - - - - - - - - - - - - - 120°C/W Maximum junction temperature (TJ) - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 15, 2022
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 17, 2016
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
October 20, 2004
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 2, 1999
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 24, 1994
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89877
January 10, 1990
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement