DLA - SMD-5962-89877 REV A

MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 October 1994
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX232 Dual CMOS transceivers 02 MAX230 5 CMOS transceivers with power shutdown 03 MAX231 5 V/12 V dual CMOS transceivers 04 MAX234 Quad CMOS transceivers 05 MAX236 CMOS RS-232 4 transmitter, 3 receiver with power shutdown and receiver three state enable 06 MAX237 CMOS RS-232 5 transmitter, 3 receiver 07 MAX238 COMS RS-232 4 transmitter, 4 receiver 08 MAX239 5 V/12 V CMOS RS-232 3 transmitter, 5 receiver with three state receiver enable

The case outline(s) shall be as designated in MIL-STD-883 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line E GDIP1-T16 or CDIP2-T16 16 Dual-in-line R GDIP1-T20 or CDIP2-T20 20 Dual-in-line J GDIP1-T24 or CDIP2-T24 24 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - −0.3 V dc to +6 V dc Positive power supply voltage (+V) - - - - - - - - - - - - (VCC − 0.3 V dc) to +14 V dc Negative power supply voltage (−V) - - - - - - - - - - - - +0.3 V dc to −14 V dc Driver input voltage - - - - - - - - - - - - - - - - - - - −0.3 V dc to (VCC + 0.3 V dc) Receiver input voltage - - - - - - - - - - - - - - - - - - −30 V dc to +30 V dc Driver output voltage - - - - - - - - - - - - - - - - - - (V+ + 0.3 V dc) to (V− − 0.3 V dc) Receiver output voltage - - - - - - - - - - - - - - - - - −0.3 V dc to (VCC + 0.3 V dc) Short circuit duration, driver outputs - - - - - - - - - - Continuous Power dissipation at TA = +70°C (PD): 1/ 2/ Case outlines C and 2 - - - - - - - - - - - - - - - - - 727 mW Case outline E - - - - - - - - - - - - - - - - - - - - 800 mW Case outline J - - - - - - - - - - - - - - - - - - - - 1000 mW Case outline R - - - - - - - - - - - - - - - - - - - - 889 mW Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case outlines C and 2 - - - - - - - - - - - - - - - - - 110°C/W Case outline E - - - - - - - - - - - - - - - - - - - - 100°C/W Case outline J - - - - - - - - - - - - - - - - - - - - 80°C/W Case outline R - - - - - - - - - - - - - - - - - - - - 90°C/W Maximum junction temperature (TJ) - - - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - - - - −65°C to +160°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C Maximum receiver output enable time 3/ - - - - - - - - - - 400 ns Maximum receiver output disable time 3/ - - - - - - - - - 250 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military Government microcircuit applications (original equipment), design applications, and logistic purposes.

Document History

August 15, 2022
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 17, 2016
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
October 20, 2004
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 2, 1999
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89877 REV A
October 24, 1994
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 10, 1990
MICROCIRCUIT, LINEAR, CMOS, DUAL, RS232, TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement