ISO 4015

Hexagon Head Bolts - Product Grade B - Reduced Shank (Shank Diameter is Approximately Equal to Pitch Diameter) First Edition

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1979
Status: active
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard gives specifications for hexagon head bolts with metric dimensions and thread diameters from 3 up to and including 20 mm, with reduced shank (shank diameter ~ pitch diameter), of product grade B. If, in special cases, specifications other than those listed in this International Standard are required, it is recommended that they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898, ISO 965.

Document History

June 1, 2022
Fasteners — Hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter) — Product grade B
This document specifies the characteristics of hexagon head bolts with reduced shank (shank diameter approximately equal to pitch diameter), in steel and stainless steel, with metric coarse pitch...
ISO 4015
January 1, 1979
Hexagon Head Bolts - Product Grade B - Reduced Shank (Shank Diameter is Approximately Equal to Pitch Diameter) First Edition
SCOPE AND FIELD OF APPLICATION This International Standard gives specifications for hexagon head bolts with metric dimensions and thread diameters from 3 up to and including 20 mm, with reduced...

References

Advertisement