NPFC - MIL-M-38510/762

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC

inactive
Buy Now
Organization: NPFC
Publication Date: 28 August 1990
Status: inactive
Page Count: 32
scope:

This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, read finishes, and radiation hardness assurance (RHA) are provided and are reflected in the complete Part or Identifying Number (PIN).

The device types shall be as follows:

Device type Circuit 01 Eight input multiplexer 02 Dual four-input multiplexer 03 Quad two-input multiplexer 04 Quad two-input multiplexer with inverted outputs 05 Eight-input multiplexer with three-state outputs 06 Dual four-input multiplexer with three-state outputs 07 Quad two-input multiplexer with three-state outputs 08 Quad two-input multiplexer with inverted, three-state outputs

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage range (VCC) - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp. diode current (IIK, IOK)- - - - - - - - - - ±20 mA DC output current (IOUT) - - - - - - - - - - - - - ±50 mA DC VCC or GND current(ICC, IGND) - - - - - - - - - ±100 mA Storage temperature range (TSTG) - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 300 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - +3.0 V dc to +5.5 V dc Output voltage range - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - −55°C to +125°C Maximum low level input voltage (VIL)- - - - - - - 0.90 V at VCC = 3.0 V 1.35 V at VCC = 4.5 V 1.65 V at VCC = 5.5 V Minimum high Level input voltage (VIH) - - - - - - 2.10 V at VCC = 3.0 V 3.15 V at VCC = 4.5 V 3.85 V at VCC = 5.5 V Input rise and fall rate (tr,tf) maximum: VCC = 3.6 V, VCC = 5.5 V - - - - - - - - - - - - 8 ns/V

Document History

September 26, 2019
Microcircuits, Digital, Advanced Cmos, Multiplexers, Monolithic Silicon, Positive Logic
A description is not available for this item.
December 10, 2014
Microcircuits, Digital, Advanced Cmos, Multiplexers, Monolithic Silicon, Positive Logic
A description is not available for this item.
March 9, 2010
Microcircuits, Digital, Advanced Cmos, Multiplexers, Monolithic Silicon, Positive Logic
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
May 6, 2005
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
August 8, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
April 28, 1999
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
October 14, 1997
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
August 9, 1996
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
May 24, 1994
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/762
August 28, 1990
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, MULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, read finishes, and radiation...

References

Advertisement