ASTM International - ASTM D922-11

Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 4
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation in three grades, as follows:

1.1.1 Grade A-General-purpose.

1.1.2 Grade B-Low-temperature.

1.1.3 Grade C-High-temperature.

1.2 This standard and IEC-60684-3-100 to -105 address the same subject matter but differ in technical content.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers three grades of nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation. Clear transparent, black, white,... View More

Document History

February 1, 2023
Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
1.1 This specification covers nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation in three grades, as follows: 1.1.1 Grade...
May 1, 2018
Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
1.1 This specification covers nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation in three grades, as follows: 1.1.1 Grade...
ASTM D922-11
August 1, 2011
Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
1.1 This specification covers nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation in three grades, as follows: 1.1.1 Grade...
April 1, 2006
Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
This specification covers three grades of nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation. Clear transparent, black, white, yellow,...
September 10, 2000
Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
1.1 This specification covers nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation in three grades, as follows: 1.1.1 Grade...
Advertisement