DLA - SMD-5962-94565

MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 February 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX220 Dual RS-232 driver/receiver, low power 02 MAX222 Dual RS-232 driver/receiver, shutdown 03 MAX232A Dual RS-232 driver/receiver, high speed 04 MAX242 Dual RS-232 driver/receiver, shutdown and enable 05 MAX243 Dual RS-232 driver/receiver, open-line detection

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line V GDIP1-T18 or CDIP2-T18 18 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) . . . . . . . . . . . . . . . . . +6 V dc Driver input voltage . . . . . . . . . . . . . . . . . −0.3 V dc to VCC −0.3 V dc Receiver input voltage . . . . . . . . . . . . . . . . −25 V dc to +25 V dc Driver output voltage . . . . . . . . . . . . . . . . . −15 V dc to +15 V dc Receiver output voltage . . . . . . . . . . . . . . . . −0.3 V dc to VCC + 0.3 V dc Short circuit duration, driver and receiver outputs . . Continuous Power dissipation (PD), TA = +70°C: 1/ 2/ Case outline E . . . . . . . . . . . . . . . . . . . 800 mW Case outline V . . . . . . . . . . . . . . . . . . . 842 mW Case outline 2 . . . . . . . . . . . . . . . . . . . 727 mW Thermal resistance, junction-to-case (θJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case outline E . . . . . . . . . . . . . . . . . . . 100°C/W Case outline V . . . . . . . . . . . . . . . . . . . 95°C/W Case outline 2 . . . . . . . . . . . . . . . . . . . 110°C/W Maximum junction temperature (TJ) . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C

Supply voltage (VCC) . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 27, 2022
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
April 13, 2017
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 14, 2005
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 2002
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94565
February 24, 1994
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement