DLA - SMD-5962-94565 REV B

MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 March 2005
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 27, 2022
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
April 13, 2017
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-94565 REV B
March 14, 2005
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 2002
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1994
MICROCIRCUIT, LINEAR, DRIVER/RECEIVER, DUAL, RS-232, CMOS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement