NPFC - MIL-M-38510/335
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, QUADRUPLE, 2 INPUT OR GATES, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 24 October 1984 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL, quadruple, 2-input positive OR logic gate microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The Part number shall be in accordance with MIL-M-38510, and as specified herein.
The device type shall be as follows:
Device type Circuit 01 Quadruple, 2-input positive OR gate
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range- - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation per device (PD) 1/- 85.3 mW Lead temperature (soldering, 10 seconds)- - - +300°C Thermal resistance, junction to case (θJC): Cases (any case in MIL-M-38510) - - - - - - (see MIL-M-38510, appendix C) Cases (all LCC'S) - - - - - - - - - - - - - 0.08°C/W 2/ Junction temperature (TJ) 3/- - - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VCC)- - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - 0.8 V dc Normalized fanout (each output) 4/: Low logic level - - - - - - - - - - - - - - - 33 maximum High logic level- - - - - - - - - - - - - - - 50 maximum Case operating temperature range (TC) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History