DLA - SMD-5962-94548 REV C
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 16 July 2004 |
| Status: | inactive |
| Page Count: | 13 |
Document History
November 19, 2019
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 23, 2013
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-94548 REV C
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
A description is not available for this item.
August 26, 2002
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
A description is not available for this item.
July 14, 1997
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 6, 1994
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...