DLA - SMD-5962-94548 REV A
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
| Organization: | DLA |
| Publication Date: | 14 July 1997 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device Accuracy type Generic number Circuit function Frequency ±1 LSB 01 SD-14623DX-112 2 V direct converter 400 Hz 4 min 01 SD-14623FX-112 2 V direct converter 400 Hz 4 min 02 SD-14623DX-114 2 V direct converter 400 Hz 2 min 02 SD-14623FX-114 2 V direct converter 400 Hz 2 min
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 54 Dual-in-line Y See figure 1 54 Flat package
The lead finish shall be as specified in MIL-PRF-38534.
Positive supply voltage (VCC) ....................
Positive supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History