ECIA - EIA-463
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)
active, Most Current
Buy Now
| Organization: | ECIA |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 28 |
scope:
This Standard covers the requirements for aluminum electrolytic capacitors, nonpolarized, sealed in plastic or aluminum cases, which are for intermittent service starting single phase alternating current induction motors. The capacitors are rated for service in 50 Hz and 60 Hz circuits and may be operated in ambient temperatures shown in 3.4.
Document History
EIA-463
February 1, 2003
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)
This Standard covers the requirements for aluminum electrolytic capacitors, nonpolarized, sealed in plastic or aluminum cases, which are for intermittent service starting single phase alternating...
April 1, 1999
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)
This Standard covers the requirements for aluminum electrolytic capacitors, non-polarized, sealed in plastic or aluminum cases, which are for the intermittent service starting single phase...
January 1, 1979
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Light Duty (Type 2)
A description is not available for this item.