ECIA - EIA-463
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Light Duty (Type 2)
inactive
Buy Now
| Organization: | ECIA |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| Page Count: | 24 |
Document History
February 1, 2003
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)
This Standard covers the requirements for aluminum electrolytic capacitors, nonpolarized, sealed in plastic or aluminum cases, which are for intermittent service starting single phase alternating...
April 1, 1999
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)
This Standard covers the requirements for aluminum electrolytic capacitors, non-polarized, sealed in plastic or aluminum cases, which are for the intermittent service starting single phase...
EIA-463
January 1, 1979
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Light Duty (Type 2)
A description is not available for this item.