ECIA - EIA-463

Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)

inactive
Buy Now
Organization: ECIA
Publication Date: 1 April 1999
Status: inactive
Page Count: 23
scope:

This Standard covers the requirements for aluminum electrolytic capacitors, non-polarized, sealed in plastic or aluminum cases, which are for the intermittent service starting single phase alternating current induction motors. The capacitors are rated for service in 50Hz and 60Hz circuits and may be operated in ambient temperatures shown in paragraph 3.4.

Document History

February 1, 2003
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)
This Standard covers the requirements for aluminum electrolytic capacitors, nonpolarized, sealed in plastic or aluminum cases, which are for intermittent service starting single phase alternating...
EIA-463
April 1, 1999
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Standard Duty (Type 2)
This Standard covers the requirements for aluminum electrolytic capacitors, non-polarized, sealed in plastic or aluminum cases, which are for the intermittent service starting single phase...
January 1, 1979
Fixed Aluminum Electrolytic Capacitors for Alternating Current Motor Starting, Heavy Duty (Type 1) and for Light Duty (Type 2)
A description is not available for this item.

References

Advertisement