IEC 61249-2-1

Materials for printed boards and other interconnecting structures Part 2-1: Reinforced base materials, clad and unclad Phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2005
Status: active
Page Count: 38
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requirements for properties of phenolic cellulose paper reinforced copper-clad laminated sheets, economic grade in thicknesses of 0,8 mm up to 3,2 mm. This standard covers materials with different requirements on flammability, designated according to the following:

Material 61249-2-1-1: general purpose grade, requirement on flammability not specified.

Material 61249-2-1-2: materials of defined flammability (vertical burning test).

These grades of material cover one of two flammability requirements, designated as FV0 or FV1.

Some property requirements may have several classes of performance. The class desired should be specified on the purchase order, otherwise the default class of material may be supplied.

Document History

IEC 61249-2-1
January 1, 2005
Materials for printed boards and other interconnecting structures Part 2-1: Reinforced base materials, clad and unclad Phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad
This part of IEC 61249 gives requirements for properties of phenolic cellulose paper reinforced copper-clad laminated sheets, economic grade in thicknesses of 0,8 mm up to 3,2 mm. This standard...

References

Advertisement