FORD ESB-M2G218-A

ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT

inactive
Buy Now
Organization: FORD
Publication Date: 4 October 1978
Status: inactive
Page Count: 4
scope:

1. SCOPE:

The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum adhesion properties.

Document History

December 8, 2014
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum adhesion...
January 17, 2003
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum...
FORD ESB-M2G218-A
October 4, 1978
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT
1. SCOPE: The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum...

References

Advertisement