FORD ESB-M2G218-A
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 8 December 2014 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum adhesion properties.
Document History
FORD ESB-M2G218-A
December 8, 2014
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum adhesion...
January 17, 2003
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum...
October 4, 1978
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT
1. SCOPE: The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum...