FORD ESB-M2G218-A
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 17 January 2003 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum adhesion properties.
Document History
December 8, 2014
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum adhesion...
FORD ESB-M2G218-A
January 17, 2003
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum...
October 4, 1978
ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT
1. SCOPE: The material defined by this specification is an epoxy resin base, two component, room temperature or heat curing, structural adhesive. Substrates must be free of contamination for optimum...