NPFC - MIL-P-25732
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 11 January 1967 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers petroleum hydraulic fluid resistant 0-ring packing of the sizes shown on MS28775 and one grade only.
intended Use:
This specification covers packing intended for use in packing-glands of bydraulic system components where temperatures ranging from -65° to 275°F are expected. The packing (Standard MS28775) are... View More
Document History
May 22, 2022
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 250 °F (121 °C)
Scope.
This specification covers an Acrylonitrile-Butadiene (NBR) rubber in the form of molding rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...
April 23, 2021
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 250 °F (121 °C)
Scope.
This specification covers an Acrylonitrile-Butadiene (NBR) rubber in the form of molding rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...
August 7, 2003
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
November 15, 1989
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
May 17, 1984
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
February 25, 1980
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
This specification covers O-rings intended for use at a temperature range of −65 to 275°F in hydraulic systems in accordance with MIL-P-5514 and MIL-H-5440. These rings are suitable for use with...
November 18, 1975
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
MIL-P-25732
January 11, 1967
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
This specification covers packing intended for use in packing-glands of bydraulic system components where temperatures ranging from -65° to 275°F are expected. The packing (Standard MS28775) are...
July 6, 1965
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
January 6, 1959
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
July 12, 1957
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
This specification covers O-ring packing's intended for use in packing-glands of aircraft hydraulic system components where temperatures raging from -65º to 275ºF are expected. The O-ring packing's...