NPFC - MIL-P-25732

PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)

inactive
Buy Now
Organization: NPFC
Publication Date: 12 July 1957
Status: inactive
Page Count: 30
scope:

This specification covers O-ring pickings intended for use in air-craft hydraulic systems with fluid conforming to Specification MIL-H-5606, at temperatures up to 275ºF.

intended Use:

This specification covers O-ring packing's intended for use in packing-glands of aircraft hydraulic system components where temperatures raging from -65º to 275ºF are expected. The... View More

Document History

May 22, 2022
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 250 °F (121 °C)
Scope. This specification covers an Acrylonitrile-Butadiene (NBR) rubber in the form of molding rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...
April 23, 2021
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 250 °F (121 °C)
Scope. This specification covers an Acrylonitrile-Butadiene (NBR) rubber in the form of molding rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...
August 7, 2003
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
November 15, 1989
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
May 17, 1984
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
February 25, 1980
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
This specification covers O-rings intended for use at a temperature range of −65 to 275°F in hydraulic systems in accordance with MIL-P-5514 and MIL-H-5440. These rings are suitable for use with...
November 18, 1975
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
January 11, 1967
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
This specification covers packing intended for use in packing-glands of bydraulic system components where temperatures ranging from -65° to 275°F are expected. The packing (Standard MS28775) are...
July 6, 1965
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
January 6, 1959
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
A description is not available for this item.
MIL-P-25732
July 12, 1957
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
This specification covers O-ring packing's intended for use in packing-glands of aircraft hydraulic system components where temperatures raging from -65º to 275ºF are expected. The O-ring packing's...

References

Advertisement