NPFC - MIL-P-25732
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C)
| Organization: | NPFC |
| Publication Date: | 25 February 1980 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers O-ring packings for use with petroleum based hydraulic fluids conforming to MIL-H-5606 and MIL-H-83282 over the temperature range of −65° to 275°F (−54° to 135°C).
intended Use:
This specification covers O-rings intended for use at a temperature range of −65 to 275°F in hydraulic systems in accordance with MIL-P-5514 and MIL-H-5440. These rings are suitable for use... View More
Document History