ETSI - EN 301 215-1

Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects

inactive
Organization: ETSI
Publication Date: 1 March 2001
Status: inactive
Page Count: 14
scope:

The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new multipoint (P-MP and MP-MP) Multimedia Wireless Systems (MWS) [1], including central station, repeater and terminal station applications, operating in frequency bands from 11 GHz to 60 GHz. These systems use various multiple access schemes. Antennas may be pointed by manual or electromechanical means or by switching between different fixed antennas. Electronically steerable antennas, and circularly polarized antennas are not considered in the present document.

A Regulatory Authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of scarce spectrum resources.

For some high gain, multipoint requirements, antennas may be used having performance as per the appropriate point-to-point antenna standard. For these antennas, minimum requirements are given in EN 300 833 [2].

Document History

August 1, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-to-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
A description is not available for this item.
EN 301 215-1
March 1, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new multipoint (P-MP and MP-MP) Multimedia Wireless Systems (MWS)...
June 1, 2000
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) Systems [1], including central...
November 1, 1999
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including central...
July 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Antennas for Use in Point-to-Multipoint DRRS in the 11 GHz to 60 GHz Band; Part 1: General Aspects
This European Standard (EN) specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including...

References

Advertisement