ETSI - EN 301 215-1

Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Antennas for Use in Point-to-Multipoint DRRS in the 11 GHz to 60 GHz Band; Part 1: General Aspects

inactive
Organization: ETSI
Publication Date: 1 July 1998
Status: inactive
Page Count: 14
scope:

This European Standard (EN) specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including central station and terminal station applications, operating in frequency bands from 11 GHz to 60 GHz. These systems use various multiple access schemes. Electronically steerable antennas, and circularly polarized antennas are not considered in the present document.

Only in exceptional circumstances, and after a consultation period with operators and manufacturers, the Regulatory authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of the scarce spectrum resources.

For some high gain, point-to-multipoint requirements, antennas may be used having performance as per the appropriate point-to-point antenna standard. For these antennas, minimum requirements are given in [2].

Document History

August 1, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-to-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
A description is not available for this item.
March 1, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new multipoint (P-MP and MP-MP) Multimedia Wireless Systems (MWS)...
June 1, 2000
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) Systems [1], including central...
November 1, 1999
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including central...
EN 301 215-1
July 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Antennas for Use in Point-to-Multipoint DRRS in the 11 GHz to 60 GHz Band; Part 1: General Aspects
This European Standard (EN) specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including...

References

Advertisement