ETSI - EN 301 215-1
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 1: General Aspects
| Organization: | ETSI |
| Publication Date: | 1 June 2000 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The present document specifies the essential electrical
requirements for linear polarization, fixed beam antennas to be
utilized with new Point-to-Multipo
A regulatory Authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of scarce spectrum resources.
For some high gain, multipoint requirements, antennas may be used having performance as per the appropriate point-to-point antenna standard. For these antennas, minimum requirements are given in [2].
Document History