DLA - SMD-5962-88561 REV B
MICROCIRCUIT, LINEAR, PRECISION, 6.9 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 April 1993 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM199A Precision voltage reference 02 LM199 Precision voltage reference 03 LM199A-20 Precision voltage reference
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X MACY1-X4 4 Can
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preferences.
Temperature stabilizer voltage (VH) . . . . . . . . . . 40 V Reverse breakdown current (IR) . . . . . . . . . . . . 20 mA Forward current . . . . . . . . . . . . . . . . . . . . 1 mA Reference to substrate voltage . . . . . . . . . . . . 40 V Power dissipation (PD) . . . . . . . . . . . . . . . . 140 mW Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 60 seconds) . . . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . 200°C/W
Ambient operating temperature (TA) . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History