DLA - SMD-5962-88561 REV A

MICROCIRCUIT, LINEAR, PRECISION, 6.9 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 August 1992
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM199A Precision voltage reference 02 LM199 Precision voltage reference

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (4-lead can) with thermal shield

Temperature stabilizer voltage (VH) - - - - - - - - - 40 V Reverse breakdown current (IR) - - - - - - - - - - - 20 mA Forward current - - - - - - - - - - - - - - - - - - - 1 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Reference to substrate voltage (VRS) - - - - - - - - 40 V Lead temperature (soldering, 60 seconds) - - - - - - 300°C Junction temperature (TJ) - - - - - - - - - - - - - - 150°C Thermal resistance, junction to case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction to ambient (θJA) - - - - 200°C/W Power dissipation (PD) - - - - - - - - - - - - - - - 140 mW

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 3, 2008
MICROCIRCUIT, LINEAR, PRECISION, 6.9 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
April 27, 1993
MICROCIRCUIT, LINEAR, PRECISION, 6.9 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-88561 REV A
August 19, 1992
MICROCIRCUIT, LINEAR, PRECISION, 6.9 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 26, 1988
MICROCIRCUIT, LINEAR, PRECISION, 6.9 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement