DS/IEC 695-2-4/0
Fire hazard testing - Part 2: Test methods - Section 4/sheet 0: Diffusion type and premixed type flame test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 5 March 1993 |
| Status: | inactive |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
The standard gives guidance on the design of flame test methods and general requirements for the test apparatus to produce a series of test flames and the correlated confirmatory tests. Additional detailed information, needed for the production of specific flames, is published in a series of sheets: for example, IEC 695-2-4/1.
Document History
DS/IEC 695-2-4/0
March 5, 1993
Fire hazard testing - Part 2: Test methods - Section 4/sheet 0: Diffusion type and premixed type flame test methods
The standard gives guidance on the design of flame test methods and general requirements for the test apparatus to produce a series of test flames and the correlated confirmatory tests. Additional...
March 5, 1993
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: 1 kW nominal pre-mixed test flame and guidance
The standard gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The approximate overall flame height is 175 mm.