DS/EN 60695-11-2

Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 October 2017
Status: active
Page Count: 26
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

<span style="color:red">NEW!</span>IEC 60695-11-2:2017 is available as <a href="https://webstore.iec.ch/publication/60844">IEC 60695-11-2:2017 RLV</a> which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.</br></br>IEC 60695-11-2:2017 gives the requirements for the production and confirmation of a nominal 1 kW propane/air pre-mixed flame for use in fire hazard testing. This basic safety publication is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. It is not intended for use by manufacturers or certification bodies. It has the status of a basic safety publication in accordance with IEC Guide 104 and ISO/IEC Guide 51. This third edition of IEC 60695-11-2 cancels and replaces the second edition published in 2013. It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: addition of an alternative production of the test flame; deletion of Annex B. In this standard, the following print types are used: terms defined within Clause 3: in bold type. &nbsp; Key words: Fire Hazard, Pre-Mixed Flame, Standardized 1 kW Test Flame

Document History

DS/EN 60695-11-2
October 9, 2017
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
<span style="color:red">NEW!</span>IEC 60695-11-2:2017 is available as <a href="https://webstore.iec.ch/publication/60844">IEC 60695-11-2:2017 RLV</a> which contains the...
March 31, 2014
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-2:2013 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
December 10, 2003
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its...
Fire hazard testing -- Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
Fire hazard testing -- Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
Advertisement