DSF/FprEN 60695-11-2

Fire hazard testing -- Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.

Document History

October 9, 2017
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
<span style="color:red">NEW!</span>IEC 60695-11-2:2017 is available as <a href="https://webstore.iec.ch/publication/60844">IEC 60695-11-2:2017 RLV</a> which contains the...
March 31, 2014
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-2:2013 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
December 10, 2003
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its...
DSF/FprEN 60695-11-2
Fire hazard testing -- Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
Fire hazard testing -- Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
Advertisement