DS/EN 60695-11-2
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
| Organization: | DS |
| Publication Date: | 31 March 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
IEC 60695-11-2:2013 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications. This second edition of IEC 60695-11-2 cancels and replaces the first edition published in 2003. It constitutes a technical revision. This second edition includes the following significant technical changes with respect to the previous edition: - editorial changes to align with other TC 89 test flame publications; - editorially updated throughout; - technical changes to the burner set up requirements (see 4.1, 4.2.2, 5 and Fig. A.6); - technical changes to the test flame confirmation procedure (see 6.2 and 6.3).
Document History