DS/EN 60695-11-2

Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance

inactive
Organization: DS
Publication Date: 10 December 2003
Status: inactive
Page Count: 27
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its sub-assemblies and components and to solid electrical insulating materials or other combustible materials. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.

Document History

October 9, 2017
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
<span style="color:red">NEW!</span>IEC 60695-11-2:2017 is available as <a href="https://webstore.iec.ch/publication/60844">IEC 60695-11-2:2017 RLV</a> which contains the...
March 31, 2014
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-2:2013 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
DS/EN 60695-11-2
December 10, 2003
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its...
Fire hazard testing -- Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
Fire hazard testing -- Part 11-2: Test flames - 1 kW nominal pre-mixed flame: Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
Advertisement